Texas Instruments CD74AC534 Octal D-Type Flip-Flops with 3-State Outputs CD74AC534M96

Description
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC534 Octal D-Type Flip-Flops with 3-State Outputs - CD74AC534M96 - Texas Instruments
Dallas, TX, United States
CD74AC534 Octal D-Type Flip-Flops with 3-State Outputs
CD74AC534M96
CD74AC534 Octal D-Type Flip-Flops with 3-State Outputs CD74AC534M96
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-CD74AC534M96DKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-CD74AC534M96CT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-CD74AC534M96TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74AC534M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC534M96
Logic - Flip Flops CD74AC534M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC534M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC534M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC534M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CD74AC534M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC534M96
Flip Flops CD74AC534M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC534M96 296-CD74AC534M96DKR-ND CD74AC534M96 CD74AC534M96 CD74AC534M96
Product Name CD74AC534 Octal D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 123 ns 11.3 ns
fMAX 100 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers