Octal D-Type flip-flops with 3-state outputs in a 20-pin SOIC package, measuring 12.80mm × 10.3mm, with operation from 1.5V to 5.5V, ±24mA output drive, and a temperature range of -55°C to 125°C.
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74AC374M96E4 |
| Product Name | CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 123 ns |
| fMAX | 100 MHz |