Texas Instruments CD74AC32 Quad 2-Input OR Gates CD74AC32M96

Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote
Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC32M96 is a quad 2-input positive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A + B. It operates within a voltage range of 1.5V to 5.5V and features buffered inputs, which enhance noise immunity at 30% of the supply voltage. The device is characterized by balanced propagation delays and can drive output currents of ±24mA, allowing for a fanout of up to 15 F devices. It is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. Additionally, the CD74AC32M96 exceeds 2kV ESD protection per MIL-STD-883, method 3015, making it suitable for environments where electrostatic discharge is a concern. The product is available in a 14-pin SOIC package and operates over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The CD74AC32M96 is a quad 2-input positive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A + B. It operates within a voltage range of 1.5V to 5.5V and features buffered inputs, which enhance noise immunity at 30% of the supply voltage. The device is characterized by balanced propagation delays and can drive output currents of ±24mA, allowing for a fanout of up to 15 F devices. It is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. Additionally, the CD74AC32M96 exceeds 2kV ESD protection per MIL-STD-883, method 3015, making it suitable for environments where electrostatic discharge is a concern. The product is available in a 14-pin SOIC package and operates over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74AC32 Quad 2-Input OR Gates - CD74AC32M96 - Texas Instruments
Dallas, TX, United States
CD74AC32 Quad 2-Input OR Gates
CD74AC32M96
CD74AC32 Quad 2-Input OR Gates CD74AC32M96
Quad 2-Input OR Gates 14-SOIC -55 to 125

Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC32M96
Quad 5.5V SOIC Logic IC 705-CD74AC32M96
Quad 2-Input OR Gate IC, CMOS, 5.5V, 14-SOIC Product overview: CD74AC32M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC32M96 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5.5V, 14-SOIC Product overview: CD74AC32M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC32M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1985-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1985-1-ND
Gates and Inverters 296-1985-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1985-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1985-2-ND
Gates and Inverters 296-1985-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1985-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1985-6-ND
Gates and Inverters 296-1985-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC32M96 - 012889-CD74AC32M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC32M96
012889-CD74AC32M96
Logic - Logic - Gates and Inverters - CD74AC32M96 012889-CD74AC32M96
Manufacturer: Texas Instruments Win Source Part Number: 012889-CD74AC32M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012889-CD74AC32M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD74AC32M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74AC32M96
Gates and Inverters CD74AC32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC32M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC32M96
Gates and Inverters CD74AC32M96
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74AC32M96
Logic Gates CD74AC32M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14-SOIC - 815-CD74AC32M96 - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
815-CD74AC32M96
IC GATE OR 4CH 2-INP 14-SOIC 815-CD74AC32M96
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 34K2407 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments
34K2407
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments 34K2407
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC32; Logic IC Family:74AC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site
Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments - 29AH3596 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments
29AH3596
Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments 29AH3596
IC, QUAD OR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

IC, QUAD OR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74AC; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC32M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC32M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74AC32M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC32M96
Logic - Gates and Inverters CD74AC32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC32M96 705-CD74AC32M96 296-1985-1-ND 012889-CD74AC32M96 CD74AC32M96 CD74AC32M96 CD74AC32M96 815-CD74AC32M96 34K2407 29AH3596 CD74AC32M96 CD74AC32M96
Product Name CD74AC32 Quad 2-Input OR Gates Quad 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC32M96 Gates and Inverters Gates and Inverters Logic Gates IC GATE OR 4CH 2-INP 14-SOIC Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR; OR Gate OR; OR Gate OR OR; OR OR NOT; OR
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V -3.3V; 3V; 3.3V 5.5V 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High)
Logic Family AC CMOS; CMOS
Propagation Delay 108 ns 9.5 ns 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 24 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details