Octal D-type flip-flops with reset, available in a 20-pin SOIC package measuring 12.8 mm by 10.3 mm, operate from 1.5 V to 5.5 V with a typical propagation delay of 6.5 ns at 5 V and 25 °C, and feature ±24 mA output drive capability. The device is fully specified for operation from -55 °C to 125 °C and uses a latchup-resistant CMOS process. It includes a master reset input and rising-edge-triggere
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74AC273M96G4 |
| Product Name | CD74AC273 Octal D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 |
| Propagation Delay | 154 ns |
| fMAX | 100 MHz |