Texas Instruments CD74AC273 Octal D-Type Flip-Flops with Reset CD74AC273M96

Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC273M96 is an octal D-type flip-flop with reset functionality, designed using advanced CMOS technology. It features buffered inputs and operates with a typical propagation delay of 6.5 ns at a supply voltage of 5V and a load capacitance of 50 pF. The device supports a common clock and reset for all eight flip-flops, with reset activation occurring independently of the clock signal. It is capable of driving output currents of ±24 mA, allowing for fanout to 15 FAST,Ñ¢ ICs and the ability to drive 50Ω transmission lines. The operating voltage range for the AC types is from 1.5V to 5.5V, providing balanced noise immunity. The CD74AC273M96 is available in a 20-pin SOIC package and is rated for operation in temperatures from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The CD74AC273M96 is an octal D-type flip-flop with reset functionality, designed using advanced CMOS technology. It features buffered inputs and operates with a typical propagation delay of 6.5 ns at a supply voltage of 5V and a load capacitance of 50 pF. The device supports a common clock and reset for all eight flip-flops, with reset activation occurring independently of the clock signal. It is capable of driving output currents of ±24 mA, allowing for fanout to 15 FAST,Ñ¢ ICs and the ability to drive 50Ω transmission lines. The operating voltage range for the AC types is from 1.5V to 5.5V, providing balanced noise immunity. The CD74AC273M96 is available in a 20-pin SOIC package and is rated for operation in temperatures from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74AC273 Octal D-Type Flip-Flops with Reset - CD74AC273M96 - Texas Instruments
Dallas, TX, United States
CD74AC273 Octal D-Type Flip-Flops with Reset
CD74AC273M96
CD74AC273 Octal D-Type Flip-Flops with Reset CD74AC273M96
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC273M96
134831-CD74AC273M96
Logic - Logic - Flip Flops - CD74AC273M96 134831-CD74AC273M96
Manufacturer: Texas Instruments Win Source Part Number: 134831-CD74AC273M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.5 V to 5.5 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 134831-CD74AC273M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-14481-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14481-1-ND
Flip Flops 296-14481-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14481-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14481-2-ND
Flip Flops 296-14481-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14481-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14481-6-ND
Flip Flops 296-14481-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC273M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC273M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CD74AC273M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC273M96
Logic - Flip Flops CD74AC273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC273M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC273M96
Flip Flops CD74AC273M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC273M96 134831-CD74AC273M96 296-14481-1-ND CD74AC273M96 CD74AC273M96 CD74AC273M96
Product Name CD74AC273 Octal D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74AC273M96 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 154 ns 13.5 ns 13.5 ns
fMAX 100 MHz 100 MHz 100 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515401CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
3 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers