Texas Instruments CD74AC273 Octal D-Type Flip-Flops with Reset CD74AC273M

Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC273 Octal D-Type Flip-Flops with Reset - CD74AC273M - Texas Instruments
Dallas, TX, United States
CD74AC273 Octal D-Type Flip-Flops with Reset
CD74AC273M
CD74AC273 Octal D-Type Flip-Flops with Reset CD74AC273M
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-25963-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25963-5-ND
Flip Flops 296-25963-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - CD74AC273M - 1160080-CD74AC273M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC273M
1160080-CD74AC273M
Logic - Logic - Flip Flops - CD74AC273M 1160080-CD74AC273M
Manufacturer: Texas Instruments Win Source Part Number: 1160080-CD74AC273M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160080-CD74AC273M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD74AC273M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC273M
Flip Flops CD74AC273M
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC273M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC273M
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC273M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Ic, 74Ac Cmos, Smd, 74Ac273, Soic20; Logic Family / Base Number Texas Instruments - 29AH3595 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac273, Soic20; Logic Family / Base Number Texas Instruments
29AH3595
Ic, 74Ac Cmos, Smd, 74Ac273, Soic20; Logic Family / Base Number Texas Instruments 29AH3595
IC, 74AC CMOS, SMD, 74AC273, SOIC20; Logic Family / Base Number:74AC73; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:114MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC273, SOIC20; Logic Family / Base Number:74AC73; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:114MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC273M 296-25963-5-ND 1160080-CD74AC273M CD74AC273M CD74AC273M 29AH3595
Product Name CD74AC273 Octal D-Type Flip-Flops with Reset Flip Flops Logic - Logic - Flip Flops - CD74AC273M Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Ic, 74Ac Cmos, Smd, 74Ac273, Soic20; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 154 ns 13.5 ns 13.5 ns
fMAX 100 MHz 114 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Logic - Logic - Flip Flops - 74AC11373DW - 1040063-74AC11373DW - Win Source Electronics
Specs
Package Type SOIC; SOIC
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
Flip Flops - 54F378LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers