Octal D-type flip-flops with reset, fabricated in CMOS technology, feature buffered inputs, 24mA output drive capability, and typical propagation delay of 6.5ns at 5V supply and 25°C. The device operates from 1.5V to 5.5V and is available in a 20-pin PDIP package measuring 24.33mm × 9.4mm with a body size of 24.33mm × 6.35mm. Operation is specified from -55°C to 125°C. The part includes a master reset input and is triggered on the rising edge of the clock signal. It exhibits SCR-latchup resistance and balanced propagation delays.
Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74AC273EE4 |
| Product Name | CD74AC273 Octal D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 |
| Propagation Delay | 154 ns |
| fMAX | 100 MHz |