Texas Instruments CD74AC20 Dual 4-Input NAND Gates CD74AC20M96

Description
Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC20 Dual 4-Input NAND Gates - CD74AC20M96 - Texas Instruments
Dallas, TX, United States
CD74AC20 Dual 4-Input NAND Gates
CD74AC20M96
CD74AC20 Dual 4-Input NAND Gates CD74AC20M96
Dual 4-Input NAND Gates 14-SOIC -55 to 125

Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-31544-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31544-1-ND
Gates and Inverters 296-31544-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31544-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31544-6-ND
Gates and Inverters 296-31544-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31544-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31544-2-ND
Gates and Inverters 296-31544-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Logic IC
705-CD74AC20M96
Dual 5.5V SOIC Logic IC 705-CD74AC20M96
Dual 4-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74AC20M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20M96 can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74AC20M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74AC20M96 - 107654-CD74AC20M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC20M96
107654-CD74AC20M96
Logic - Logic - Gates and Inverters - CD74AC20M96 107654-CD74AC20M96
Manufacturer: Texas Instruments Win Source Part Number: 107654-CD74AC20M96 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107654-CD74AC20M96
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74AC20M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD74AC20M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC20M96
Gates and Inverters CD74AC20M96
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74AC20M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC20M96
Logic - Gates and Inverters CD74AC20M96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC20M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC20M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC20M96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74AC20M96
Logic Gates CD74AC20M96
Logic Gates Dual 4-Input NAND Gate

Logic Gates Dual 4-Input NAND Gate

Buy Now Datasheet
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R - 815-CD74AC20M96 - Utmel Electronic Limited
Hong Kong, China
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R
815-CD74AC20M96
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R 815-CD74AC20M96
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R

NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC20M96 296-31544-1-ND 705-CD74AC20M96 107654-CD74AC20M96 CD74AC20M96 CD74AC20M96 CD74AC20M96 CD74AC20M96 CD74AC20M96 815-CD74AC20M96
Product Name CD74AC20 Dual 4-Input NAND Gates Gates and Inverters Dual 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74AC20M96 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND; NAND Gate NOT; NAND NAND AND; NAND
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) -3.3V; 3V; 3.3V
Logic Family AC CMOS CMOS; CMOS
Propagation Delay 139 ns 12.2 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers