Texas Instruments CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175ME4

Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Description
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD74AC175 is a quad D-type flip-flop with complementary outputs and a synchronous clear input, available in a 16-pin SOIC package measuring 9.9 mm by 6 mm with a body size of 9.9 mm by 3.9 mm. It operates from 1.5 V to 5.5 V, features ±24 mA output drive, and supports operation from -55 °C to 125 °C. The device meets 2 kV ESD protection per MIL-STD-883, method 3015, and is fabricated using a latchup-resistant CMOS process.

Datasheet Summary
Powered by GS/AI

CD74AC175 is a quad D-type flip-flop with complementary outputs and a synchronous clear input, available in a 16-pin SOIC package measuring 9.9 mm by 6 mm with a body size of 9.9 mm by 3.9 mm. It operates from 1.5 V to 5.5 V, features ±24 mA output drive, and supports operation from -55 °C to 125 °C. The device meets 2 kV ESD protection per MIL-STD-883, method 3015, and is fabricated using a latchup-resistant CMOS process.

Suppliers

Company
Product
Description
Supplier Links
CD74AC175 Quad D-Type Flip-Flops with Reset - CD74AC175ME4 - Texas Instruments
Dallas, TX, United States
CD74AC175 Quad D-Type Flip-Flops with Reset
CD74AC175ME4
CD74AC175 Quad D-Type Flip-Flops with Reset CD74AC175ME4
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74AC175ME4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74AC175ME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC175ME4
Logic - Flip Flops CD74AC175ME4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC175ME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC175ME4
Flip Flops CD74AC175ME4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC175ME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC175ME4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC175ME4
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC175ME4 CD74AC175ME4-ND CD74AC175ME4 CD74AC175ME4 CD74AC175ME4
Product Name CD74AC175 Quad D-Type Flip-Flops with Reset Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 139 ns 12.2 ns
fMAX 100 MHz 100 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681501RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details
SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers