Texas Instruments CD74AC174 Hex D-Type Flip-Flops with Reset CD74AC174M96E4

Description
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Description
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC174 is a hex D-type flip-flop with clear, designed for 1.5V to 5.5V operation, featuring buffered inputs, ±24mA output drive, and balanced propagation delays. It is available in a 16-pin SOIC package measuring 9.9mm × 6mm, with an operating temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The CD74AC174 is a hex D-type flip-flop with clear, designed for 1.5V to 5.5V operation, featuring buffered inputs, ±24mA output drive, and balanced propagation delays. It is available in a 16-pin SOIC package measuring 9.9mm × 6mm, with an operating temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74AC174 Hex D-Type Flip-Flops with Reset - CD74AC174M96E4 - Texas Instruments
Dallas, TX, United States
CD74AC174 Hex D-Type Flip-Flops with Reset
CD74AC174M96E4
CD74AC174 Hex D-Type Flip-Flops with Reset CD74AC174M96E4
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74AC174M96E4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC174M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC174M96E4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC174M96E4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site
Flip Flops - CD74AC174M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC174M96E4
Flip Flops CD74AC174M96E4
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CD74AC174M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC174M96E4
Logic - Flip Flops CD74AC174M96E4
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC174M96E4 CD74AC174M96E4-ND CD74AC174M96E4 CD74AC174M96E4 CD74AC174M96E4
Product Name CD74AC174 Hex D-Type Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 154 ns 13.5 ns
fMAX 100 MHz 95 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F74DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family TTL
View Details
2 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers