Hex D-Type Flip-Flops with Reset 16-PDIP -55 to 125
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 6BIT 16DIP
LOGIC, HEX D-TYPE F/F W/RESET, 16DIP; Logic Family / Base Number:74AC174; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:95MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC174E | 296-4236-5-ND | CD74AC174E | 36AJ8587 | CD74AC174E | CD74AC174E |
| Product Name | CD74AC174 Hex D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Hex D-Type F/f W/reset, 16Dip; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | |||
| Propagation Delay | 154 ns | 18.9 ns | 13.5 ns | |||
| fMAX | 100 MHz | 95 MHz | 95 MHz | |||
| Operating Current | 0.0800 mA |