The CD74AC161M96 is a 4-bit synchronous binary counter with asynchronous clear and parallel load capability, housed in a 16-pin SOIC package measuring 9.9mm by 6mm. It operates over a temperature range of -55°C to 125°C and features a carry output for n-bit cascading, internal carry look-ahead for fast counting, and a SCR-latchup-resistan
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74AC161M96E4 |
| Product Name | CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous |
| Supply Voltage | 1.5V; 3.3V; 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | AC |