Dual J-K negative-edge-trigge
Dual Negative-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74AC112EE4 |
| Product Name | CD74AC112 Dual Negative-Edge-Triggered J-K Flip-Flops with Set and Reset |
| Flip-Flop Type | J-K |
| Triggering | Negative-edge Triggered |
| Supply Voltage | 1.5V; 3.3V; 5V; 3.3,5 |
| Propagation Delay | 11.1 ns |