Texas Instruments CD74AC10 Triple 3-Input NAND Gates CD74AC10M

Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC10 Triple 3-Input NAND Gates - CD74AC10M - Texas Instruments
Dallas, TX, United States
CD74AC10 Triple 3-Input NAND Gates
CD74AC10M
CD74AC10 Triple 3-Input NAND Gates CD74AC10M
Triple 3-Input NAND Gates 14-SOIC -55 to 125

Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-4222-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4222-5-ND
Gates and Inverters 296-4222-5-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC10M - 050140-CD74AC10M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC10M
050140-CD74AC10M
Logic - Logic - Gates and Inverters - CD74AC10M 050140-CD74AC10M
Manufacturer: Texas Instruments Win Source Part Number: 050140-CD74AC10M Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050140-CD74AC10M
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74AC10M
5.5V SOIC Logic IC 705-CD74AC10M
Triple 3-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74AC10M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10M can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74AC10M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74AC10M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, AC Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC10M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC10M
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74AC10M
Logic Gates CD74AC10M
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC10M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC10M
Logic - Gates and Inverters CD74AC10M
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC10M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC10M
Gates and Inverters CD74AC10M
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC10M 296-4222-5-ND 050140-CD74AC10M 705-CD74AC10M CD74AC10M CD74AC10M CD74AC10M CD74AC10M CD74AC10M
Product Name CD74AC10 Triple 3-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC10M 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 139 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details