Texas Instruments CD74AC08 Quad 2-Input AND Gates CD74AC08E

Description
Quad 2-Input AND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input AND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC08 Quad 2-Input AND Gates - CD74AC08E - Texas Instruments
Dallas, TX, United States
CD74AC08 Quad 2-Input AND Gates
CD74AC08E
CD74AC08 Quad 2-Input AND Gates CD74AC08E
Quad 2-Input AND Gates 14-PDIP -55 to 125

Quad 2-Input AND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-32942-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32942-5-ND
Gates and Inverters 296-32942-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8581 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8581
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8581
LOGIC, QUAD 2IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC08E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC08E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC08E
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD74AC08E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC08E
Logic - Gates and Inverters CD74AC08E
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC08E
Logic Gates CD74AC08E
Logic Gates Quad 2-Input AND Gates

Logic Gates Quad 2-Input AND Gates

Buy Now Datasheet
Gates and Inverters - CD74AC08E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC08E
Gates and Inverters CD74AC08E
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC08E 296-32942-5-ND 36AJ8581 CD74AC08E CD74AC08E CD74AC08E CD74AC08E
Product Name CD74AC08 Quad 2-Input AND Gates Gates and Inverters Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND; AND AND NOT; AND AND; AND Gate
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC
Propagation Delay 109 ns 8.7 ns
Operating Current 0.0800 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details