Quad 2-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-Input NOR Gates
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC02MG4 | CD74AC02MG4-ND | CD74AC02MG4 | CD74AC02MG4 | CD74AC02MG4 | CD74AC02MG4 |
| Product Name | CD74AC02 Quad 2-Input NOR Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) | ||
| Logic Family | AC | |||||
| Propagation Delay | 131 ns | 11.5 ns | ||||
| Operating Current | 0.0800 mA | 24 mA | 0.0040 mA |