Texas Instruments CD74AC02 Quad 2-Input NOR Gates CD74AC02M

Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC02 Quad 2-Input NOR Gates - CD74AC02M - Texas Instruments
Dallas, TX, United States
CD74AC02 Quad 2-Input NOR Gates
CD74AC02M
CD74AC02 Quad 2-Input NOR Gates CD74AC02M
Quad 2-Input NOR Gates 14-SOIC -55 to 125

Quad 2-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74AC02M - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC02M
Quad 5.5V SOIC Logic IC 705-CD74AC02M
Quad 2-Input NOR Gate IC, CMOS, 4 Gates, SOIC, 5.5V Product overview: CD74AC02M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC02M can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, CMOS, 4 Gates, SOIC, 5.5V Product overview: CD74AC02M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC02M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32941-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32941-5-ND
Gates and Inverters 296-32941-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC02M - 1160053-CD74AC02M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC02M
1160053-CD74AC02M
Logic - Logic - Gates and Inverters - CD74AC02M 1160053-CD74AC02M
Manufacturer: Texas Instruments Win Source Part Number: 1160053-CD74AC02M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160053-CD74AC02M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Gates and Inverters - CD74AC02M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC02M
Logic - Gates and Inverters CD74AC02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 16807412 - Radwell International
Willingboro, NJ, United States
Logic IC
16807412
Logic IC 16807412
NOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

NOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - CD74AC02M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC02M
Gates and Inverters CD74AC02M
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Quad 2-Input Nor Gate, Smd, 74Ac02; Logic Family / Base Number Texas Instruments - 33AH3829 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input Nor Gate, Smd, 74Ac02; Logic Family / Base Number Texas Instruments
33AH3829
Quad 2-Input Nor Gate, Smd, 74Ac02; Logic Family / Base Number Texas Instruments 33AH3829
QUAD 2-INPUT NOR GATE, SMD, 74AC02; Logic Family / Base Number:74AC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT NOR GATE, SMD, 74AC02; Logic Family / Base Number:74AC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC02M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74AC02M
Logic Gates CD74AC02M
Logic Gates Quad 2-Input NOR Gates

Logic Gates Quad 2-Input NOR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC02M CD74AC02M 705-CD74AC02M 296-32941-5-ND 1160053-CD74AC02M CD74AC02M 16807412 CD74AC02M 33AH3829 CD74AC02M CD74AC02M
Product Name CD74AC02 Quad 2-Input NOR Gates Quad 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74AC02M Logic - Gates and Inverters Logic IC Gates and Inverters Quad 2-Input Nor Gate, Smd, 74Ac02; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOR; NOR GATE NOR NOT NOT; NOR NOR; NOR Gate NOR; NOR NOR
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V 5.5V
Logic Family AC CMOS
Propagation Delay 131 ns 11.5 ns 11.5 ns
Operating Current 0.0800 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers