Texas Instruments CD74AC00 Quad 2-Input NAND Gates CD74AC00E

Description
Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC00 Quad 2-Input NAND Gates - CD74AC00E - Texas Instruments
Dallas, TX, United States
CD74AC00 Quad 2-Input NAND Gates
CD74AC00E
CD74AC00 Quad 2-Input NAND Gates CD74AC00E
Quad 2-Input NAND Gates 14-PDIP -55 to 125

Quad 2-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-CD74AC00E
Quad 5.5V Logic IC 705-CD74AC00E
Quad 2-Input NAND Gate IC, CMOS, 1.5-5.5V, 7.3ns, PDIP Product overview: CD74AC00E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC00E can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, 1.5-5.5V, 7.3ns, PDIP Product overview: CD74AC00E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC00E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74AC00E - 137530-CD74AC00E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC00E
137530-CD74AC00E
Logic - Logic - Gates and Inverters - CD74AC00E 137530-CD74AC00E
Manufacturer: Texas Instruments Win Source Part Number: 137530-CD74AC00E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.3ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.3 V to 1.65 V Logic Level - High: 1.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 137530-CD74AC00E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.3ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.3 V to 1.65 V
Logic Level - High: 1.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
 - CD74AC00E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4214-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4214-5-ND
Gates and Inverters 296-4214-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC00E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC00E
Logic - Gates and Inverters CD74AC00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC00E
Logic Gates CD74AC00E
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - CD74AC00E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC00E
Gates and Inverters CD74AC00E
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Ic, Logic, 74Ac, Nand; Logic Family / Base Number Texas Instruments - 26AJ5444 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Ac, Nand; Logic Family / Base Number Texas Instruments
26AJ5444
Ic, Logic, 74Ac, Nand; Logic Family / Base Number Texas Instruments 26AJ5444
IC, LOGIC, 74AC, NAND; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74AC; Logic RoHS Compliant: Yes

IC, LOGIC, 74AC, NAND; Logic Family / Base Number:74AC00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74AC; Logic RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC00E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC00E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC00E 705-CD74AC00E 137530-CD74AC00E CD74AC00E 296-4214-5-ND CD74AC00E CD74AC00E CD74AC00E 26AJ5444 CD74AC00E
Product Name CD74AC00 Quad 2-Input NAND Gates Quad 5.5V Logic IC Logic - Logic - Gates and Inverters - CD74AC00E Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Ic, Logic, 74Ac, Nand; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND NAND
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V 5.5V
Logic Family AC CMOS
Propagation Delay 83 ns 7.3 ns 7.3 ns 7.3 ns
Operating Current 0.0800 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers