The CD54HCT534F3A is an octal D-type flip-flop with three-state inverted outputs, designed for bus interface applications in high-speed CMOS logic systems. It is housed in a 20-pin CDIP package measuring 26.92 mm × 6.92 mm. The device operates from 4.5 V to 5.5 V, with direct LSTTL input compatibility and a propagation delay of 13 ns at 5 V and 15 pF load. It supports a wide operating temperature range of -55°C to 125°C and can drive up to 15 LSTTL loads.
High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
HIGH SPEED CMOS LOGIC OCTAL D-TY
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT534F3A | CD54HCT534F3A | CD54HCT534F3A |
| Product Name | CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 44 ns | ||
| fMAX | 25 MHz | ||
| Operating Current | 0.0800 mA |