Texas Instruments CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD54HCT4020F3A

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT4020F3A is a 14-stage binary counter designed for high-speed CMOS logic applications. It operates with a wide voltage range of 4.5 V to 5.5 V and is compatible with LSTTL logic levels, making it suitable for interfacing with various digital systems. The device features fully static operation, buffered inputs, and a common reset function, allowing for reliable performance in counting applications. This counter utilizes negative edge clocking, advancing its state on the falling edge of the clock signal. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring versatility in circuit design. The CD54HCT4020F3A operates effectively across a temperature range of -55°C to 125°C, providing robustness for use in diverse environments. Its balanced propagation delay and transition times contribute to efficient operation, while the significant power reduction compared to LSTTL logic ICs enhances energy efficiency in applications.

Datasheet Summary
Powered by GS/AI

The CD54HCT4020F3A is a 14-stage binary counter designed for high-speed CMOS logic applications. It operates with a wide voltage range of 4.5 V to 5.5 V and is compatible with LSTTL logic levels, making it suitable for interfacing with various digital systems. The device features fully static operation, buffered inputs, and a common reset function, allowing for reliable performance in counting applications. This counter utilizes negative edge clocking, advancing its state on the falling edge of the clock signal. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring versatility in circuit design. The CD54HCT4020F3A operates effectively across a temperature range of -55°C to 125°C, providing robustness for use in diverse environments. Its balanced propagation delay and transition times contribute to efficient operation, while the significant power reduction compared to LSTTL logic ICs enhances energy efficiency in applications.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD54HCT4020F3A - Texas Instruments
Dallas, TX, United States
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter
CD54HCT4020F3A
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD54HCT4020F3A
High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD54HCT4020F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HCT4020F3A
Counters, Dividers CD54HCT4020F3A
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HCT4020F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HCT4020F3A
HIGH SPEED CMOS LOGIC 14-STAGE B

HIGH SPEED CMOS LOGIC 14-STAGE B

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD54HCT4020F3A CD54HCT4020F3A CD54HCT4020F3A
Product Name CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HCT
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWRE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Counters, Dividers - 54F192DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
Logic - Logic - Counters, Dividers - CD4011 - 240303-CD4011 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details