Texas Instruments CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset CD54HCT273F3A

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT273F3A is an octal D-type flip-flop with asynchronous reset, manufactured in a 20-pin CDIP package measuring 26.92mm × 6.92mm. It operates from 4.5V to 5.5V, features direct LSTTL input compatibility, and supports a wide operating temperature range of -55°C to 125°C. All eight flip-flops share a common clock and clear input, with positive edge-triggered data transfer and low power consumption characteristic of CMOS technology.

Datasheet Summary
Powered by GS/AI

The CD54HCT273F3A is an octal D-type flip-flop with asynchronous reset, manufactured in a 20-pin CDIP package measuring 26.92mm × 6.92mm. It operates from 4.5V to 5.5V, features direct LSTTL input compatibility, and supports a wide operating temperature range of -55°C to 125°C. All eight flip-flops share a common clock and clear input, with positive edge-triggered data transfer and low power consumption characteristic of CMOS technology.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset - CD54HCT273F3A - Texas Instruments
Dallas, TX, United States
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset
CD54HCT273F3A
CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset CD54HCT273F3A
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - CD54HCT273F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HCT273F3A
Flip Flops CD54HCT273F3A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HCT273F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54HCT273F3A
HIGH SPEED CMOS LOGIC OCTAL D-TY

HIGH SPEED CMOS LOGIC OCTAL D-TY

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HCT273F3A CD54HCT273F3A CD54HCT273F3A
Product Name CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 38 ns
fMAX 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74173PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers