The CD54HCT273F is an octal D-type flip-flop with asynchronous reset, manufactured in a 20-pin CDIP package measuring 26.92mm × 6.92mm. It operates from 4.5V to 5.5V, features LSTTL input compatibility, and supports a wide temperature range of -55°C to 125°C. All eight flip-flops share a common clock and reset, with positive edge triggering and buffered inputs. The device offers a fanout of 15 LSTTL loads for bus driver outputs and maintains low power consumption characteristic of CMOS technology.
High Speed CMOS Logic Octal D-Type Flip-Flops with Reset 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC OCTAL D-TY
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT273F | CD54HCT273F | CD54HCT273F |
| Product Name | CD54HCT273 High Speed CMOS Logic Octal D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 38 ns | ||
| fMAX | 25 MHz | ||
| Operating Current | 0.0800 mA |