Texas Instruments CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset CD54HCT174F

Description
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT174F is a hex D-type flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is housed in a 16-pin CERDIP package and operates over a temperature range of -55°C to 125°C. The device is compatible with LSTTL inputs, operates with a supply voltage of 4.5V to 5.5V, and each output can drive up to 10 LSTTL loads. The outputs are buffered and trigger on the low-to-high transition of the clock input.

Datasheet Summary
Powered by GS/AI

The CD54HCT174F is a hex D-type flip-flop with asynchronous reset, designed for high-speed CMOS logic applications. It is housed in a 16-pin CERDIP package and operates over a temperature range of -55°C to 125°C. The device is compatible with LSTTL inputs, operates with a supply voltage of 4.5V to 5.5V, and each output can drive up to 10 LSTTL loads. The outputs are buffered and trigger on the low-to-high transition of the clock input.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - CD54HCT174F - Texas Instruments
Dallas, TX, United States
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset
CD54HCT174F
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset CD54HCT174F
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125

High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HCT174F
Integrated Circuits (ICs) - Logic - Flip Flops CD54HCT174F
HIGH SPEED CMOS LOGIC HEX D-TYPE

HIGH SPEED CMOS LOGIC HEX D-TYPE

Supplier's Site
Flip Flops - CD54HCT174F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HCT174F
Flip Flops CD54HCT174F
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HCT174F CD54HCT174F CD54HCT174F
Product Name CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 50 ns
fMAX 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details