Texas Instruments CD54HCT126 Quad 3-State Buffer CD54HCT126F3A

Description
Quad 3-State Buffer 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad 3-State Buffer 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT126 Quad 3-State Buffer - CD54HCT126F3A - Texas Instruments
Dallas, TX, United States
CD54HCT126 Quad 3-State Buffer
CD54HCT126F3A
CD54HCT126 Quad 3-State Buffer CD54HCT126F3A
Quad 3-State Buffer 14-CDIP -55 to 125

Quad 3-State Buffer 14-CDIP -55 to 125

Buy Now Datasheet
Quad 5V Interface Transceiver IC - 704-CD54HCT126F3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5V Interface Transceiver IC
704-CD54HCT126F3A
Quad 5V Interface Transceiver IC 704-CD54HCT126F3A
Quad 3-State Buffer IC, 4-Ch, 5V, CDIP, -55°C to 125°C Product overview: CD54HCT126F3A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD54HCT126F3A can be used for catalog matching and distributor lookup.

Quad 3-State Buffer IC, 4-Ch, 5V, CDIP, -55°C to 125°C Product overview: CD54HCT126F3A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD54HCT126F3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CD54HCT126F3A 704-CD54HCT126F3A
Product Name CD54HCT126 Quad 3-State Buffer Quad 5V Interface Transceiver IC
Technology HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers