The CD54HCT109F3A is a dual J-K flip-flop with set and reset, designed for high-speed CMOS logic applications. It is packaged in a 16-lead CERDIP and operates over a temperature range of -55°C to 125°C. The device features asynchronous set and reset inputs, positive-edge triggering, and operates with a supply voltage of 4.5V to 5.5V. It offers direct LSTTL input logic compatibility and typical maximum frequency of 54MHz at 5V with a 15pF load.
High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125
CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset
Manufacturer: Texas Instruments
Win Source Part Number: 1160001-CD54HCT109F3
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC DUAL POSIT
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HCT109F3A | CD54HCT109F3A | 1160001-CD54HCT109F3A | CD54HCT109F3A | CD54HCT109F3A | CD54HCT109F3A |
| Product Name | CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD54HCT109F3A | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Package Type | CDIP | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) |