Texas Instruments CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates CD54HCT00F3A

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD54HCT00F3A - Texas Instruments
Dallas, TX, United States
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD54HCT00F3A
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates CD54HCT00F3A
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-CD54HCT00F3A
Quad Logic IC 705-CD54HCT00F3A
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125 Product overview: CD54HCT00F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT00F3A can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125 Product overview: CD54HCT00F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HCT00F3A can be used for catalog matching and distributor lookup.

Supplier's Site
 - CD54HCT00F3A - Rochester Electronics
Newburyport, MA, United States
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD54HCT00F3A - 240510-CD54HCT00F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HCT00F3A
240510-CD54HCT00F3A
Logic - Logic - Gates and Inverters - CD54HCT00F3A 240510-CD54HCT00F3A
Manufacturer: Texas Instruments Win Source Part Number: 240510-CD54HCT00F3A Family Name: CD54HCT00 Alternative Parts (Cross-Reference): M54HCT00F1R; Introduction Date: January 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240510-CD54HCT00F3A
Family Name: CD54HCT00
Alternative Parts (Cross-Reference): M54HCT00F1R;
Introduction Date: January 01, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - CD54HCT00F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HCT00F3A
Gates and Inverters CD54HCT00F3A
NAND Gate IC 4 Channel 14-CDIP

NAND Gate IC 4 Channel 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD54HCT00F3A 705-CD54HCT00F3A CD54HCT00F3A 240510-CD54HCT00F3A CD54HCT00F3A
Product Name CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates Quad Logic IC Logic - Logic - Gates and Inverters - CD54HCT00F3A Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT NAND; NAND Gate
Logic Family HCT CMOS CMOS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
IC Package Type Other; CDIP,WAFERSALE Other; CDIP DIP; Other; CDIP14 DIP; Other; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers