The CD54HC74F3A is a dual D-type positive-edge-trigge
High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159991-CD54HC74F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
HIGH SPEED CMOS LOGIC DUAL POSIT
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC74F3A | 1159991-CD54HC74F3A | CD54HC74F3A | CD54HC74F3A | CD54HC74F3A |
| Product Name | CD54HC74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD54HC74F3A | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | ||||
| Propagation Delay | 37 ns | ||||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0400 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |