CD54HC574F is an octal D-type flip-flop with 3-state outputs, designed for bus line driving and capable of operating from 2 V to 6 V. It features buffered inputs, positive-edge triggering, and an independent output enable control. The device is packaged in a 20-pin ceramic DIP with a body size of 26.92 mm × 6.92 mm and supports a wide operating temperature range from -55℃ to 125℃. It can drive 15 LSTTL loads and has a typical propagation delay of 15 ns at 5 V and 15 pF load.
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
HIGH SPEED CMOS LOGIC OCTAL POSI
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC574F | CD54HC574F | CD54HC574F |
| Product Name | CD54HC574 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 35 ns | ||
| fMAX | 28 MHz |