CD54HC564F3A is an octal D-type flip-flop with three-state inverting outputs, designed for bus line interfacing in high-speed CMOS logic systems. It is packaged in a 20-pin ceramic DIP with a body size of 26.92 mm × 6.92 mm and operates over a temperature range of -55°C to 125°C. The device features buffered inputs, common output-enable control, and bus driver capability with a typical propagation delay of 13 ns at 5 V and 15 pF load. It supports CMOS input logic levels and is compatible with LSTTL inputs, driving up to 15 LSTTL loads. Power consumption is low compared to LSTTL, with operation from 2 V to 6 V for HC types.
High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
HIGH SPEED CMOS LOGIC OCTAL D-TY
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC564F3A | CD54HC564F3A | CD54HC564F3A |
| Product Name | CD54HC564 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 35 ns | ||
| fMAX | 28 MHz | ||
| Operating Current | 0.0800 mA |