Texas Instruments SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch 1P1G66QDBVRG4Q1

Description
Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125
Request a Quote
Description
Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G66-Q1 is a single bilateral analog switch designed for automotive applications, supporting analog and digital signals with a supply voltage range of 1.65V to 5.5V. It is available in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm and operates over an ambient temperature range of -40°C to 125°C. The device features a typical ON-state resistance of 5.5Ω at 4.5V, propagation delay as low as 0.8ns at 3.3V, and complies with AEC-Q100 qualification for temperature grade 1, HBM class H2, CDM class C5, and MM class M3. Latch-up performance exceeds 100mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G66-Q1 is a single bilateral analog switch designed for automotive applications, supporting analog and digital signals with a supply voltage range of 1.65V to 5.5V. It is available in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm and operates over an ambient temperature range of -40°C to 125°C. The device features a typical ON-state resistance of 5.5Ω at 4.5V, propagation delay as low as 0.8ns at 3.3V, and complies with AEC-Q100 qualification for temperature grade 1, HBM class H2, CDM class C5, and MM class M3. Latch-up performance exceeds 100mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch
1P1G66QDBVRG4Q1
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch 1P1G66QDBVRG4Q1
Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125

Automotive Catalog Single Analog Switch 5-SOT-23 -40 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - 761309-1P1G66QDBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1
761309-1P1G66QDBVRG4Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 761309-1P1G66QDBVRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 761309-1P1G66QDBVRG4 Q1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 6pF Family Name: SN74LVC1G66-Q1 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 On-State Resistance (Maximum): 25 Ohm Switch Time (Ton, Toff) (Maximum): 7.2ns, 6.9ns Current - Leakage (IS(off)) (Maximum): 1μA Alternative Parts (Cross-Reference): HD74LV1G66AVS; XC74UL4066R; HD74LV1G66AVSE; Introduction Date: April 25, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 761309-1P1G66QDBVRG4Q1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Channel Capacitance (CS(off), CD(off)): 6pF
Family Name: SN74LVC1G66-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
On-State Resistance (Maximum): 25 Ohm
Switch Time (Ton, Toff) (Maximum): 7.2ns, 6.9ns
Current - Leakage (IS(off)) (Maximum): 1μA
Alternative Parts (Cross-Reference): HD74LV1G66AVS; XC74UL4066R; HD74LV1G66AVSE;
Introduction Date: April 25, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G66QDBVRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-1P1G66QDBVRG4Q1TR-ND
Analog Switches, Multiplexers, Demultiplexers 296-1P1G66QDBVRG4Q1TR-ND
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-1P1G66QDBVRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-1P1G66QDBVRG4Q1CT-ND
Analog Switches, Multiplexers, Demultiplexers 296-1P1G66QDBVRG4Q1CT-ND
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Analog Switch and Multiplexer IC
747-1P1G66QDBVRG4Q1
5.5V SOT-23 Analog Switch and Multiplexer IC 747-1P1G66QDBVRG4Q1
1:1 Analog Switch, 5.5V, 1ch, SOT-23-5, SPST Product overview: 1P1G66QDBVRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G66QDBVRG4Q1 can be used for catalog matching and distributor lookup.

1:1 Analog Switch, 5.5V, 1ch, SOT-23-5, SPST Product overview: 1P1G66QDBVRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-1P1G66QDBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
1P1G66QDBVRG4Q1
Analog Switches, Multiplexers, Demultiplexers 1P1G66QDBVRG4Q1
1 Circuit IC Switch 1:1 25Ohm SOT-23-5

1 Circuit IC Switch 1:1 25Ohm SOT-23-5

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
1P1G66QDBVRG4Q1
Interface - Analog Switches, Multiplexers, Demultiplexers 1P1G66QDBVRG4Q1
IC SWITCH 1X1 SOT23-5

IC SWITCH 1X1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1P1G66QDBVRG4Q1 761309-1P1G66QDBVRG4Q1 296-1P1G66QDBVRG4Q1TR-ND 747-1P1G66QDBVRG4Q1 1P1G66QDBVRG4Q1 1P1G66QDBVRG4Q1
Product Name SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 Analog Switches, Multiplexers, Demultiplexers 5.5V SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 25 ohms 25 ohms
Min Operating Current 0.0100 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data