Texas Instruments CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD54HC377F3A

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - CD54HC377F3A - Texas Instruments
Dallas, TX, United States
CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable
CD54HC377F3A
CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable CD54HC377F3A
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125

Buy Now Datasheet
 - CD54HC377F3A - Rochester Electronics
Newburyport, MA, United States
CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable

CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54HC377F3A
1159962-CD54HC377F3A
Logic - Logic - Flip Flops - CD54HC377F3A 1159962-CD54HC377F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159962-CD54HC377F3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159962-CD54HC377F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HC377F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54HC377F3A
HIGH SPEED CMOS LOGIC OCTAL D-TY

HIGH SPEED CMOS LOGIC OCTAL D-TY

Supplier's Site
Flip Flops - CD54HC377F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HC377F3A
Flip Flops CD54HC377F3A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - CD54HC377F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HC377F3A
Flip Flops CD54HC377F3A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HC377F3A CD54HC377F3A 1159962-CD54HC377F3A CD54HC377F3A CD54HC377F3A CD54HC377F3A
Product Name CD54HC377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable Logic - Logic - Flip Flops - CD54HC377F3A Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D
Propagation Delay 37 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
Flip Flops - 54ACT175WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
6 suppliers