Texas Instruments CD54HC30 High Speed CMOS Logic 8-Input NAND Gate CD54HC30F

Description
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC30 High Speed CMOS Logic 8-Input NAND Gate - CD54HC30F - Texas Instruments
Dallas, TX, United States
CD54HC30 High Speed CMOS Logic 8-Input NAND Gate
CD54HC30F
CD54HC30 High Speed CMOS Logic 8-Input NAND Gate CD54HC30F
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD54HC30F - 1159953-CD54HC30F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HC30F
1159953-CD54HC30F
Logic - Logic - Gates and Inverters - CD54HC30F 1159953-CD54HC30F
Manufacturer: Texas Instruments Win Source Part Number: 1159953-CD54HC30F Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159953-CD54HC30F
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
 - CD54HC30F - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, CDIP14

NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, CDIP14

Supplier's Site Datasheet
Singapore, Singapore
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD54HC30F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC30F can be used for catalog matching and distributor lookup.

High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125 Product overview: CD54HC30F from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD54HC30F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD54HC30F
Gates and Inverters CD54HC30F
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD54HC30F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD54HC30F
Integrated Circuits (ICs) - Logic - Gates and Inverters CD54HC30F
IC

IC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD54HC30F 1159953-CD54HC30F CD54HC30F 705-CD54HC30F CD54HC30F CD54HC30F
Product Name CD54HC30 High Speed CMOS Logic 8-Input NAND Gate Logic - Logic - Gates and Inverters - CD54HC30F Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT AND; NAND NAND; NAND GATE
Logic Family HC CMOS CMOS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers