The CD54HC174F3A is a high-speed CMOS hex D-type flip-flop with asynchronous reset in a 16-lead ceramic dual in-line package (CERDIP), operating over a temperature range of -55°C to 125°C. It features a common clock and reset, with outputs capable of driving ten low-power Schottky TTL equivalent loads. The device operates from 2V to 6V and is compatible with LSTTL input levels.
High Speed CMOS Logic Hex D-Type Flip-Flops with Reset 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159937-CD54HC174F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC174F3A | 1159937-CD54HC174F3A | CD54HC174F3A |
| Product Name | CD54HC174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD54HC174F3A | Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 35 ns | ||
| fMAX | 28 MHz | ||
| Operating Current | 0.0800 mA |