The CD54HC173F3A is a high-speed CMOS quad D-type flip-flop with three-state outputs in a 16-pin ceramic Dual In-line Package (CDIP), measuring 21.34 mm × 6.92 mm. It operates over a temperature range of -55°C to 125°C, features balanced propagation delays, and supports fanout of 10 LSTTL loads for standard outputs or 15 LSTTL loads for bus driver outputs. The device uses 2 V to 6 V supply voltage and includes gated input and output enables with shared clock, reset, and data enable controls.
High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 820224-CD54HC173F3A
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
HIGH SPEED CMOS LOGIC QUAD D-TYP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC173F3A | 820224-CD54HC173F3A | CD54HC173F3A | CD54HC173F3A |
| Product Name | CD54HC173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD54HC173F3A | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 43 ns | |||
| fMAX | 28 MHz | |||
| Operating Current | 0.0800 mA |