Texas Instruments CD54HC11 High Speed CMOS Logic Triple 3-Input AND Gates CD54HC11F3A

Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC11 High Speed CMOS Logic Triple 3-Input AND Gates - CD54HC11F3A - Texas Instruments
Dallas, TX, United States
CD54HC11 High Speed CMOS Logic Triple 3-Input AND Gates
CD54HC11F3A
CD54HC11 High Speed CMOS Logic Triple 3-Input AND Gates CD54HC11F3A
High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD54HC11F3A - 1159917-CD54HC11F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD54HC11F3A
1159917-CD54HC11F3A
Logic - Logic - Gates and Inverters - CD54HC11F3A 1159917-CD54HC11F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159917-CD54HC11F3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159917-CD54HC11F3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HC11F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC11F3A can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Triple 3-Input AND Gates 14-CDIP -55 to 125 Product overview: CD54HC11F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54HC11F3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD54HC11F3A 1159917-CD54HC11F3A 705-CD54HC11F3A
Product Name CD54HC11 High Speed CMOS Logic Triple 3-Input AND Gates Logic - Logic - Gates and Inverters - CD54HC11F3A Logic IC
Gate Type AND NOT AND
Logic Family HC CMOS HC
Propagation Delay 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details