Texas Instruments CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset CD54HC109F3A

Description
High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - CD54HC109F3A - Texas Instruments
Dallas, TX, United States
CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset
CD54HC109F3A
CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset CD54HC109F3A
High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125

High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset 16-CDIP -55 to 125

Buy Now Datasheet
 - CD54HC109F3A - Rochester Electronics
Newburyport, MA, United States
CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset

CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54HC109F3A
1159913-CD54HC109F3A
Logic - Logic - Flip Flops - CD54HC109F3A 1159913-CD54HC109F3A
Manufacturer: Texas Instruments Win Source Part Number: 1159913-CD54HC109F3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159913-CD54HC109F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HC109F3A
Integrated Circuits (ICs) - Logic - Flip Flops CD54HC109F3A
HIGH SPEED CMOS LOGIC DUAL POSIT

HIGH SPEED CMOS LOGIC DUAL POSIT

Supplier's Site
Flip Flops - CD54HC109F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD54HC109F3A
Flip Flops CD54HC109F3A
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD54HC109F3A CD54HC109F3A 1159913-CD54HC109F3A CD54HC109F3A CD54HC109F3A
Product Name CD54HC109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset Logic - Logic - Flip Flops - CD54HC109F3A Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type CDIP,WAFERSALE DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374DLG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details