The CD54HC107F3A is a dual J-K flip-flop with asynchronous reset, negative-edge triggered, fabricated in CMOS technology for low power consumption and LSTTL compatibility. It is packaged in a 14-lead CERDIP and operates over a temperature range of -55°C to 125°C. The device supports a supply voltage range of 2V to 6V, features hysteresis on clock inputs for improved noise immunity, and provides complementary Q and Q outputs. It has a typical maximum frequency of 60MHz at 5V and 15pF load, with fanout capability of 10 LSTTL loads for standard outputs. The part is functionally identical to the HC/HCT73 but with different terminal assignment and parametric limits.
High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159912-CD54HC107F3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
HIGH SPEED CMOS LOGIC DUAL NEGAT
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC107F3A | 1159912-CD54HC107F3A | CD54HC107F3A | CD54HC107F3A | CD54HC107F3A |
| Product Name | CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset | Logic - Logic - Flip Flops - CD54HC107F3A | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Negative-edge Triggered | ||||
| Package Type | CDIP | DIP; 14-CDIP (0.300\", 7.62mm) |