The CD54ACT574F3A is an octal D-type flip-flop with 3-state outputs, designed for high-speed CMOS applications. It is packaged in a 20-pin ceramic DIP (CDIP) with an operating temperature range of -55 to 125°C. The device operates from 1.5V to 5.5V, features ±24mA output drive current, and uses a positive-edge-trigge
Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
NON-INVERTING OCTAL D-TYPE FLIP-
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54ACT574F3A | CD54ACT574F3A | CD54ACT574F3A |
| Product Name | CD54ACT574 Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 12 ns | ||
| fMAX | 90 MHz | ||
| Operating Current | 0.0400 mA |