The CD54AC74F3A is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
DUAL POSITIVE-EDGE-TRIGGE
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54AC74F3A | CD54AC74F3A | CD54AC74F3A | CD54AC74F3A |
| Product Name | CD54AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5V ~ 5.5V | ||
| Propagation Delay | 114 ns | |||
| fMAX | 100 MHz |