Texas Instruments CD54AC02 Quad 2-Input NOR Gates CD54AC02F3A

Description
Quad 2-Input NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54AC02 Quad 2-Input NOR Gates - CD54AC02F3A - Texas Instruments
Dallas, TX, United States
CD54AC02 Quad 2-Input NOR Gates
CD54AC02F3A
CD54AC02 Quad 2-Input NOR Gates CD54AC02F3A
Quad 2-Input NOR Gates 14-CDIP -55 to 125

Quad 2-Input NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-CD54AC02F3A
Quad Logic IC 705-CD54AC02F3A
Quad 2-Input NOR Gates 14-CDIP -55 to 125 Product overview: CD54AC02F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54AC02F3A can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gates 14-CDIP -55 to 125 Product overview: CD54AC02F3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD54AC02F3A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CD54AC02F3A 705-CD54AC02F3A
Product Name CD54AC02 Quad 2-Input NOR Gates Quad Logic IC
Gate Type NOR NOR; NOR GATE
Supply Voltage 1.5V; 1.5,3.3,5 5.5V
Logic Family AC
Propagation Delay 144 ns 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers