Texas Instruments High-Performance Analog Logic - Latches CD4724BPWG4

Description
IC 8BIT ADDRESSBL LATCH 16-TSSOP
Datasheet
Description
IC 8BIT ADDRESSBL LATCH 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD4724BPWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4724BPWG4
Logic - Latches CD4724BPWG4
IC 8BIT ADDRESSBL LATCH 16-TSSOP

IC 8BIT ADDRESSBL LATCH 16-TSSOP

Supplier's Site Datasheet
Latches - CD4724BPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number CD4724BPWG4 CD4724BPWG4
Product Name Logic - Latches Latches
Latch Type D
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Propagation Delay 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373CSJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Logic - Logic - Latches - 74LVT162373DGG,518 - 765836-74LVT162373DGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
5 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373APAG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers