Texas Instruments CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) CD4572UBPWRE4

Description
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) - CD4572UBPWRE4 - Texas Instruments
Dallas, TX, United States
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate)
CD4572UBPWRE4
CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) CD4572UBPWRE4
CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-TSSOP -55 to 125

CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) 16-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4572UBPWRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
CD4572UBPWRE4-ND
Gates and Inverters - Multi-Function, Configurable CD4572UBPWRE4-ND
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4572UBPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4572UBPWRE4
Gates and Inverters - Multi-Function, Configurable CD4572UBPWRE4
NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

NOR/NAND/INVERT Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-TSSOP

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBPWRE4
Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBPWRE4
IC CMOS HEX GATE 4INV 16-TSSOP

IC CMOS HEX GATE 4INV 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4572UBPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4572UBPWRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4572UBPWRE4
IC CMOS HEX GATE 4INV 16-TSSOP

IC CMOS HEX GATE 4INV 16-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4572UBPWRE4
Logic Gates CD4572UBPWRE4
Logic Gates CMOS Hex Gate

Logic Gates CMOS Hex Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4572UBPWRE4 CD4572UBPWRE4-ND CD4572UBPWRE4 CD4572UBPWRE4 CD4572UBPWRE4 CD4572UBPWRE4
Product Name CD4572UB CMOS Hex Gate (with 4 Inverters, One 2-Input NOR Gate, and One 2-Input NAND Gate) Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates
Gate Type NOT; NAND; NOR NOT; NAND; NOR NAND; NOR; NOR/NAND/INVERT Gate NOT NOT; NAND; NOR
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 110 ns
Operating Current 0.0150 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702DA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details