TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4543BNSR -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD4543BNSR
Description
LCD Driver 16-SO
-
DigiKey
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-29272-2-ND |
CD4543BNSR |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Buffer; Buffer, Driver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
3 suppliers
Device Type
Sensor Interface
Supply Voltage
Other; 3.3V
Package Type
SSOP
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details