Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD4543BE -- LATCH ICS
Texas Instruments High-Performance Analog
Latch ICs
CD4543BE
Description
Latch Decoder Driver CD4543BE
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Latch Decoder Driver CD4543BE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2520648
Latch ICs
2520648
Latch Decoder Driver CD4543BE
Latch Decoder Driver CD4543BE
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2520649P
Latch ICs
2520649P
Latch Decoder Driver CD4543BE
Latch Decoder Driver CD4543BE
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
2520649
Latch ICs
2520649
Latch Decoder Driver CD4543BE
Latch Decoder Driver CD4543BE
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Logic Latches
Product Number
2520648
Product Name
Latch ICs
Output Characteristics
CMOS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74F573PC
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
3 mA
View Details
Nexperia B.V.
Latches
74HC373PW,112
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 6V
View Details
4
suppliers
Texas Instruments
Logic - Logic - Latches - 74LVTH162373DGGRG4
74LVTH162373DGGRG4
View Details
Lansdale Semiconductor, Inc.
Dual 4-Bit Transparent Latch
54116/J,K
Specs
Latch Type
D
Supply Voltage
7 V
Propagation Delay
11 ns
View Details