Texas Instruments High-Performance Analog Timer Circuits CD4541BM96

Description
Prog Timer IC, CD4541BM96
Request a Quote Datasheet
Description
Prog Timer IC, CD4541BM96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Circuits - 2264748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2264748
Timer Circuits 2264748
Prog Timer IC, CD4541BM96

Prog Timer IC, CD4541BM96

Supplier's Site
Timer Circuits - 2264749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2264749
Timer Circuits 2264749
Prog Timer IC, CD4541BM96

Prog Timer IC, CD4541BM96

Supplier's Site
Timer Circuits - 2264749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2264749P
Timer Circuits 2264749P
Prog Timer IC, CD4541BM96

Prog Timer IC, CD4541BM96

Supplier's Site
Programmable Timers and Oscillators - 296-3536-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3536-6-ND
Programmable Timers and Oscillators 296-3536-6-ND
Programmable Timer IC 100kHz 14-SOIC

Programmable Timer IC 100kHz 14-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-3536-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3536-1-ND
Programmable Timers and Oscillators 296-3536-1-ND
Programmable Timer IC 100kHz 14-SOIC

Programmable Timer IC 100kHz 14-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - 296-3536-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3536-2-ND
Programmable Timers and Oscillators 296-3536-2-ND
Programmable Timer IC 100kHz 14-SOIC

Programmable Timer IC 100kHz 14-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96
012884-CD4541BM96
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96 012884-CD4541BM96
Manufacturer: Texas Instruments Win Source Part Number: 012884-CD4541BM96 Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 100kHz Count: 65536 Family Name: CD4541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): CD4541BCMX_Q; MC14541BD; CD4541BCMX_NL; CD4541BCM; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 012884-CD4541BM96
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 100kHz
Count: 65536
Family Name: CD4541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD4541BCMX_Q; MC14541BD; CD4541BCMX_NL; CD4541BCM;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 100kHz 18V SOIC Clock and Timing IC
689-CD4541BM96
SMD 100kHz 18V SOIC Clock and Timing IC 689-CD4541BM96
Programmable Timer IC, 100kHz, 3-18V, SOIC, Surface Mount Product overview: CD4541BM96 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM96 can be used for catalog matching and distributor lookup.

Programmable Timer IC, 100kHz, 3-18V, SOIC, Surface Mount Product overview: CD4541BM96 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100kHz, 18V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 100kHz, 18V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CD4541BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RTC/Clock Chip >> Timers / Clock Oscillators - CD4541BM96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Timers / Clock Oscillators
CD4541BM96
RTC/Clock Chip >> Timers / Clock Oscillators CD4541BM96
100kHz SOIC-14 Timers / Clock Oscillators ROHS

100kHz SOIC-14 Timers / Clock Oscillators ROHS

Supplier's Site Datasheet
Programmable Timers and Oscillators - CD4541BM96 - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CD4541BM96
Programmable Timers and Oscillators CD4541BM96
IC OSC PROG TIMER 100KHZ 14SOIC

IC OSC PROG TIMER 100KHZ 14SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number 2264748 296-3536-6-ND 012884-CD4541BM96 689-CD4541BM96 CD4541BM96 CD4541BM96
Product Name Timer Circuits Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CD4541BM96 SMD 100kHz 18V SOIC Clock and Timing IC RTC/Clock Chip >> Timers / Clock Oscillators Programmable Timers and Oscillators
Package Type SOIC; SOIC Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount; 14-SOIC Tape and Reel SOIC Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1904887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
TLC555 Low Power Timer - TLC555CPWRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
4046A Clock and Timing IC - 728-74HC4046ADB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers