Timer Control Peripheral (TCP) 28-PLCC -40 to 85
Real Time Clock, Volatile, 2 Timer(s), CMOS, PQCC28
Real Time Clock, Volatile, 2 Timer(s), CMOS, PQCC28
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
IC RTC TIMER PERIPH PAR 28PLCC Product overview: DP8570AV from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-DP8570AV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 080617-DP8570AV
Packaging: Tube/Rail
Type: Timer Clock Peripheral (TCP)
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2 V to 5.1 V
Current - Timekeeping (Max): 1μA @ 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
REAL TIME CLOCK, VOLATILE, 2 TIM
IC RTC TIMER PERIPH PAR 28PLCC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DP8570AV | DP8570AV | DP8570AV-ND | 690-DP8570AV | 080617-DP8570AV | DP8570AV | DP8570AV | DP8570AV |
| Product Name | DP8570A Timer Control Peripheral (TCP) | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - DP8570AV | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Package Type | PLCC | Surface Mount; 28-LCC (J-Lead) | Bulk | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; 28-LCC (J-Lead) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Timer Clock Peripheral (TCP); Real Time Clock | Timer Clock Peripheral (TCP); Real Time Clock |