Texas Instruments Standard Linear and Logic Logic, 8Bit Priority Encoder, 16Soic; Logic Family / Base Number Texas Instruments CD4532BM

Description
LOGIC, 8BIT PRIORITY ENCODER, 16SOIC; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Description
LOGIC, 8BIT PRIORITY ENCODER, 16SOIC; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, 8Bit Priority Encoder, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8564 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Priority Encoder, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8564
Logic, 8Bit Priority Encoder, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8564
LOGIC, 8BIT PRIORITY ENCODER, 16SOIC; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

LOGIC, 8BIT PRIORITY ENCODER, 16SOIC; Logic Family / Base Number:CD4532; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 36AJ8564
Product Name Logic, 8Bit Priority Encoder, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 4.5V ~ 5.5V
View Details