Texas Instruments CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer CD74AC238M96

Description
3-Line to 8-Line Non-Inverting Decoder/Demultiplexe r 16-SOIC -55 to 125
Request a Quote Datasheet
Description
3-Line to 8-Line Non-Inverting Decoder/Demultiplexe r 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96 - Texas Instruments
Dallas, TX, United States
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer
CD74AC238M96
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer CD74AC238M96
3-Line to 8-Line Non-Inverting Decoder/Demultiplexe r 16-SOIC -55 to 125

3-Line to 8-Line Non-Inverting Decoder/Demultiplexer 16-SOIC -55 to 125

Buy Now Datasheet
 - 6626908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6626908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Reel. This product is non-returnable.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74AC238M96 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD74AC238M96
Signal Switches, Multiplexers, Decoders CD74AC238M96
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Decoder/demux, 3 Texas Instruments - 28AH2040 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, 3 Texas Instruments
28AH2040
Decoder/demux, 3 Texas Instruments 28AH2040
DECODER/DEMUX, 3:8, SOIC-16; Logic Family / Base Number:74AC238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

DECODER/DEMUX, 3:8, SOIC-16; Logic Family / Base Number:74AC238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74AC238M96 6626908 CD74AC238M96 28AH2040
Product Name CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer Signal Switches, Multiplexers, Decoders Decoder/demux, 3 Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 1.5V; 5.5 1.5V ~ 5.5V 5.5V
Package Type SOIC SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

IC MUX/DEMUX DUAL 4X1 16SOIC - 815-CD74HC4052MG4 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; SOIC
View Details
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DRG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LS139A-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/30702SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details