Nexperia B.V. Logic Family / Base Number Nexperia 74HCT138D 652.

Description
Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 15AC1782 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
15AC1782
Logic Family / Base Number Nexperia 15AC1782
Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HCT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 15AC1782
Product Name Logic Family / Base Number Nexperia
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-to-4 line decoder/demultiplexer - 74AHC139D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details