Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments CD4514BM.

Description
Logic Family / Base Number:CD4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Logic Family / Base Number:CD4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 14AC8726 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
14AC8726
Logic Family / Base Number Texas Instruments 14AC8726
Logic Family / Base Number:CD4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Logic Family / Base Number:CD4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 14AC8726
Product Name Logic Family / Base Number Texas Instruments
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - MC54F538J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Dual 2-to-4 line decoder/demultiplexer - 74LVC139D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details